Acer logo

Acer Veriton N282G Intel Atom® D525 2 GB DDR3-SDRAM 160 GB NVIDIA® ION™ Windows 7 Home Premium Mini PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193409
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton N282G Intel Atom® D525 2 GB DDR3-SDRAM 160 GB NVIDIA® ION™ Windows 7 Home Premium Mini PC Black:

Acer Veriton N282G, 1.8 GHz, Intel Atom®, D525, 2 GB, 160 GB, Windows 7 Home Premium

Long summary description Acer Veriton N282G Intel Atom® D525 2 GB DDR3-SDRAM 160 GB NVIDIA® ION™ Windows 7 Home Premium Mini PC Black:

Acer Veriton N282G. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: D525. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 160 GB, Card reader integrated. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® ION™. Operating system installed: Windows 7 Home Premium. Power supply: 65 W. Product type: Mini PC. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.