Acer logo

Acer Veriton N281G Intel Atom® D425 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Mini PC Black, Gray

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
228617
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton N281G Intel Atom® D425 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Mini PC Black, Gray:

Acer Veriton N281G, 1.8 GHz, Intel Atom®, D425, 2 GB, 250 GB, Windows 7 Professional

Long summary description Acer Veriton N281G Intel Atom® D425 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Mini PC Black, Gray:

Acer Veriton N281G. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: D425. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Card reader integrated. On-board graphics card model: Integrated. Wi-Fi. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 65 W. Product type: Mini PC. Product color: Black, Gray

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.