Acer logo

Acer Veriton M430G AMD Athlon II X2 260 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4250 Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62450
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton M430G AMD Athlon II X2 260 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4250 Windows 7 Professional Mini Tower PC Black:

Acer Veriton M430G, 3.02 GHz, AMD Athlon II X2, 2 GB, 320 GB, DVD Super Multi DL, Windows 7 Professional

Long summary description Acer Veriton M430G AMD Athlon II X2 260 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4250 Windows 7 Professional Mini Tower PC Black:

Acer Veriton M430G. Processor frequency: 3.02 GHz, Processor family: AMD Athlon II X2, Processor model: 260. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 4250. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.