Acer Veriton X275, 2.93 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD-RW, Windows 7 Professional
Acer Veriton X275. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Professional. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product color: Black