Acer logo

Acer Veriton X275 + 24" S243HLbmii Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500 Windows 7 Professional SFF PC Black

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31588
Info modified on:
19 Mar 2021, 15:59:23
Short summary description Acer Veriton X275 + 24" S243HLbmii Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500 Windows 7 Professional SFF PC Black:

Acer Veriton X275 + 24" S243HLbmii, 2.93 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD-RW, Windows 7 Professional

Long summary description Acer Veriton X275 + 24" S243HLbmii Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500 Windows 7 Professional SFF PC Black:

Acer Veriton X275 + 24" S243HLbmii. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Professional. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.