Acer logo

Acer Veriton X VX275-S4500L Intel Atom® 2 GB DDR3-SDRAM 500 GB FreeDOS SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21592
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton X VX275-S4500L Intel Atom® 2 GB DDR3-SDRAM 500 GB FreeDOS SFF PC Black:

Acer Veriton X VX275-S4500L, Intel Atom®, 2 GB, DDR3-SDRAM, 500 GB, DVD Super Multi, FreeDOS

Long summary description Acer Veriton X VX275-S4500L Intel Atom® 2 GB DDR3-SDRAM 500 GB FreeDOS SFF PC Black:

Acer Veriton X VX275-S4500L. Processor family: Intel Atom®. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® GMA X4500. Operating system installed: FreeDOS. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.