Acer logo

Acer Veriton M680G Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Tower PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123811
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton M680G Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Tower PC Black:

Acer Veriton M680G, 3.2 GHz, Intel® Core™ i3, 2 GB, 500 GB, DVD-RW, Windows 7 Professional

Long summary description Acer Veriton M680G Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Tower PC Black:

Acer Veriton M680G. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-550. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Professional. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.