Acer logo

Acer Veriton X480G Pentium Dual-Core E5400 Intel® Pentium® 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional SFF PC Black

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66483
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Acer Veriton X480G Pentium Dual-Core E5400 Intel® Pentium® 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional SFF PC Black:

Acer Veriton X480G Pentium Dual-Core E5400, 2.7 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description Acer Veriton X480G Pentium Dual-Core E5400 Intel® Pentium® 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional SFF PC Black:

Acer Veriton X480G Pentium Dual-Core E5400. Processor frequency: 2.7 GHz, Processor family: Intel® Pentium®, Processor model: E5400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.