Acer logo

Acer Veriton M265 Intel® Pentium® E5400 4 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164185
Info modified on:
19 Mar 2021, 15:59:38
Short summary description Acer Veriton M265 Intel® Pentium® E5400 4 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows 7 Professional Micro Tower PC Black:

Acer Veriton M265, 2.7 GHz, Intel® Pentium®, 4 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description Acer Veriton M265 Intel® Pentium® E5400 4 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows 7 Professional Micro Tower PC Black:

Acer Veriton M265. Processor frequency: 2.7 GHz, Processor family: Intel® Pentium®, Processor model: E5400. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows 7 Professional. Power supply: 250 W. Chassis type: Micro Tower. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.