Acer logo

Acer Veriton S480G Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Desktop PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59944
Info modified on:
14 Mar 2024, 17:19:16
Short summary description Acer Veriton S480G Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Desktop PC Black:

Acer Veriton S480G, 2.93 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description Acer Veriton S480G Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Desktop PC Black:

Acer Veriton S480G. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.