Acer logo

Acer Veriton 1000 Intel® Core™2 Duo E6600 2 GB DDR2-SDRAM 320 GB Intel® GMA 3000 Windows Vista Business PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55754
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton 1000 Intel® Core™2 Duo E6600 2 GB DDR2-SDRAM 320 GB Intel® GMA 3000 Windows Vista Business PC:

Acer Veriton 1000, 2.4 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD±RW, Windows Vista Business

Long summary description Acer Veriton 1000 Intel® Core™2 Duo E6600 2 GB DDR2-SDRAM 320 GB Intel® GMA 3000 Windows Vista Business PC:

Acer Veriton 1000. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6600. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows Vista Business. Power supply: 135 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.