Acer logo

Acer Veriton S670G Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business SFF PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90956
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton S670G Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business SFF PC:

Acer Veriton S670G, 3 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD±RW, Windows Vista Business

Long summary description Acer Veriton S670G Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business SFF PC:

Acer Veriton S670G. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: SFF. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.