Acer Power AcerPower M8, 2.6 GHz, AMD Athlon, 2 GB, 320 GB, DVD±RW, Windows Vista Home Premium
Acer Power AcerPower M8. Processor frequency: 2.6 GHz, Processor family: AMD Athlon, Processor model: 5000+. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 8500 GT. Operating system installed: Windows Vista Home Premium. Power supply: 250 W. Chassis type: Tower. Product type: PC. Weight: 22.9 lbs (10.4 kg)