Acer Power AcerPower M8, 1.9 GHz, AMD Athlon, 3600+, 1 GB, 160 GB, Windows Vista Business
Acer Power AcerPower M8. Processor frequency: 1.9 GHz, Processor family: AMD Athlon, Processor model: 3600+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: MCP61S. Operating system installed: Windows Vista Business. Power supply: 250 W. Chassis type: Tower. Product type: PC