Acer logo

Acer Power AcerPower M8 AMD Athlon 3500+ 0.5 GB DDR2-SDRAM 160 GB MCP61S Windows XP Professional Tower PC

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22426
Info modified on:
14 Mar 2024, 18:52:57
Short summary description Acer Power AcerPower M8 AMD Athlon 3500+ 0.5 GB DDR2-SDRAM 160 GB MCP61S Windows XP Professional Tower PC:

Acer Power AcerPower M8, 2.2 GHz, AMD Athlon, 0.5 GB, 160 GB, DVD±RW, Windows XP Professional

Long summary description Acer Power AcerPower M8 AMD Athlon 3500+ 0.5 GB DDR2-SDRAM 160 GB MCP61S Windows XP Professional Tower PC:

Acer Power AcerPower M8. Processor frequency: 2.2 GHz, Processor family: AMD Athlon, Processor model: 3500+. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: MCP61S. Operating system installed: Windows XP Professional. Power supply: 250 W. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.