Acer Power AcerPower FH, 3.46 GHz, Intel® Celeron®, 0.5 GB, 80 GB, DVD±RW, Windows XP Professional
Acer Power AcerPower FH. Processor frequency: 3.46 GHz, Processor family: Intel® Celeron®. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows XP Professional. Power supply: 250 W. Chassis type: Tower. Product type: PC