location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AcerPower F1 Cel2600 256MB 40GB WXP+QWUS Intel® Celeron® 0.25 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcerPower F1 Cel2600 256MB 40GB WXP+QWUS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.PF1E6.B01?KEYUS
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer AcerPower F1 Cel2600 256MB 40GB WXP+QWUS Intel® Celeron® 0.25 GB PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 230 W
  • - Intel® Celeron® 2.6 GHz
  • - 0.25 GB
  • - 40 GB
Long product name Acer AcerPower F1 Cel2600 256MB 40GB WXP+QWUS Intel® Celeron® 0.25 GB PC :
The short editorial description of Acer AcerPower F1 Cel2600 256MB 40GB WXP+QWUS Intel® Celeron® 0.25 GB PC

AcerPower F1 Cel 2.6GHz 256MB 40GB CD LAN VGA on board WXP Prof NL FR UK+keyb QWUS
More>>>
Acer AcerPower F1 Cel2600 256MB 40GB WXP+QWUS Intel® Celeron® 0.25 GB PC:
The official marketing text of Acer AcerPower F1 Cel2600 256MB 40GB WXP+QWUS Intel® Celeron® 0.25 GB PC as supplied by the manufacturer

Proving that good judgement is often based on a rational decision, Acer offers three good reasons to choose the AcerPower F1.


Uncomplicated and to the point, the AcerPower F1 is designed for users who value a straightforward computer delivering the latest processing power and the ability to handle complex business tasks efficiently — with a minimum of fuss.


The latest in proven technology combined with Acer's high-level reliability give users a dependable and cost-effective configuration that both simplifies management and lifts productivity.


By offering multiple means to upgrade and expand functionality — memory, drives and graphics — Acer ensures that user can make the most of their investment now and far into the future.

Short summary description Acer AcerPower F1 Cel2600 256MB 40GB WXP+QWUS Intel® Celeron® 0.25 GB PC:
This short summary of the Acer AcerPower F1 Cel2600 256MB 40GB WXP+QWUS Intel® Celeron® 0.25 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AcerPower F1 Cel2600 256MB 40GB WXP+QWUS, 2.6 GHz, Intel® Celeron®, 0.25 GB, 40 GB

Long summary description Acer AcerPower F1 Cel2600 256MB 40GB WXP+QWUS Intel® Celeron® 0.25 GB PC:
This is an auto-generated long summary of Acer AcerPower F1 Cel2600 256MB 40GB WXP+QWUS Intel® Celeron® 0.25 GB PC based on the first three specs of the first five spec groups.

Acer AcerPower F1 Cel2600 256MB 40GB WXP+QWUS. Processor frequency: 2.6 GHz, Processor family: Intel® Celeron®. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Power supply: 230 W. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor frequency *
2.6 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.25 GB
Storage
Total storage capacity *
40 GB
Graphics
Maximum graphics card memory
0.064 GB
Performance
Audio system
Soundblaster Compatible
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Professional
Bundled software
Adobe Acrobat Reader 5.0, Acer CPR System Recovery, Norton AntiVirus 2003
Power
Power supply *
230 W
Weight & dimensions
Width *
7.09" (180 mm)
Depth *
16.5" (420 mm)
Height *
14.2" (360 mm)
Other features
Diskette drive memory
1.44 MB
CD read speed
52x
Networking features
Ethernet/Fast Ethernet
Interface
Serial, parallel, PS/2, RJ-45, USB
Brand Image Article code product Stock Price from
Acer POWER F1 CEL-2.6GHZ Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC Acer POWER F1 CEL-2.6GHZ Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC
(show image)
PS.PF1E6.B02 POWER F1 CEL-2.6GHZ 0.00
(excl. VAT)
0 (incl. VAT)