Acer logo

Acer Power AcerPower 2000 Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional SFF PC

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67729
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Power AcerPower 2000 Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional SFF PC:

Acer Power AcerPower 2000, 3.46 GHz, Intel® Celeron®, 0.5 GB, 80 GB, DVD±RW, Windows XP Professional

Long summary description Acer Power AcerPower 2000 Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional SFF PC:

Acer Power AcerPower 2000. Processor frequency: 3.46 GHz, Processor family: Intel® Celeron®. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows XP Professional. Chassis type: SFF. Product type: PC. Weight: 8.82 lbs (4 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.