Acer logo

Acer Power AcerPower 1000 AMD Athlon 3500+ 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional PC

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92937
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Acer Power AcerPower 1000 AMD Athlon 3500+ 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional PC:

Acer Power AcerPower 1000, 2.2 GHz, AMD Athlon, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Acer Power AcerPower 1000 AMD Athlon 3500+ 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional PC:

Acer Power AcerPower 1000. Processor frequency: 2.2 GHz, Processor family: AMD Athlon, Processor model: 3500+. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Product type: PC

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.