Acer Veriton M265, 2.5 GHz, Intel® Pentium®, 2 GB, 160 GB, DVD±RW, Windows Vista Business
Acer Veriton M265. Processor frequency: 2.5 GHz, Processor family: Intel® Pentium®, Processor model: E5200. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Power supply: 250 W. Chassis type: Tower. Product type: PC