Acer logo

Acer Veriton L460 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Business PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54931
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton L460 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Business PC:

Acer Veriton L460, 2.66 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD±RW, Windows Vista Business

Long summary description Acer Veriton L460 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Business PC:

Acer Veriton L460. Processor frequency: 2.66 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Power supply: 135 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.