Acer logo

Acer Veriton 7700G P4-HT-3.2G 1 GB 120 GB Intel® GMA 900 Mini Tower PC

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52694
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton 7700G P4-HT-3.2G 1 GB 120 GB Intel® GMA 900 Mini Tower PC:

Acer Veriton 7700G P4-HT-3.2G, 3.2 GHz, 1 GB, 120 GB, DVD-RW

Long summary description Acer Veriton 7700G P4-HT-3.2G 1 GB 120 GB Intel® GMA 900 Mini Tower PC:

Acer Veriton 7700G P4-HT-3.2G. Processor frequency: 3.2 GHz. Internal memory: 1 GB. Total storage capacity: 120 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 900. Chassis type: Mini Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.