Acer Veriton Z2620G-Ui52400W, 20", HD+, Intel® Core™ i5, 4 GB, 500 GB, Windows 7 Professional
Acer Veriton Z2620G-Ui52400W. Display diagonal: 20", HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® GT 520, On-board graphics card model: Intel® HD Graphics 2000. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product color: Black, Silver