Acer logo

Acer Veriton Z280 Atom N270 Intel Pentium Mobile 18.5" 1366 x 768 pixels 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows 7 Professional

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93162
Info modified on:
19 Jul 2024, 20:15:34
Short summary description Acer Veriton Z280 Atom N270 Intel Pentium Mobile 18.5" 1366 x 768 pixels 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows 7 Professional:

Acer Veriton Veriton Z280 Atom N270, 18.5", Intel Pentium Mobile, 2 GB, DDR2-SDRAM, 160 GB, Windows 7 Professional

Long summary description Acer Veriton Z280 Atom N270 Intel Pentium Mobile 18.5" 1366 x 768 pixels 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows 7 Professional:

Acer Veriton Veriton Z280 Atom N270. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels. Processor family: Intel Pentium Mobile, Processor frequency: 1.6 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics adapter model: Intel® GMA 950. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.