Acer logo

Acer Veriton L480G Intel® Pentium® E5300 2 GB DDR3-SDRAM 160 GB Intel® GMA X4500 Windows Vista Business SFF PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11811
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Acer Veriton L480G Intel® Pentium® E5300 2 GB DDR3-SDRAM 160 GB Intel® GMA X4500 Windows Vista Business SFF PC:

Acer Veriton L480G, 2.6 GHz, Intel® Pentium®, 2 GB, 160 GB, DVD±RW, Windows Vista Business

Long summary description Acer Veriton L480G Intel® Pentium® E5300 2 GB DDR3-SDRAM 160 GB Intel® GMA X4500 Windows Vista Business SFF PC:

Acer Veriton L480G. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Business. Power supply: 135 W. Chassis type: SFF. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.