Acer logo

Acer Gateway NE56R Intel® Core™ i3 i3-2328M Laptop 15.6" HD 2 GB DDR3-SDRAM 500 GB HDD Linux Black, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86075
Info modified on:
25 Jan 2025, 22:16:04
Short summary description Acer Gateway NE56R Intel® Core™ i3 i3-2328M Laptop 15.6" HD 2 GB DDR3-SDRAM 500 GB HDD Linux Black, Silver:

Acer Gateway NE56R, Intel® Core™ i3, 2.2 GHz, 15.6", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Acer Gateway NE56R Intel® Core™ i3 i3-2328M Laptop 15.6" HD 2 GB DDR3-SDRAM 500 GB HDD Linux Black, Silver:

Acer Gateway NE56R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2328M, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Linux. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.