Acer logo

Acer TravelMate P2 P215-41-G2 AMD Ryzen™ 3 PRO 5450U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro German Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79237
Info modified on:
08 Nov 2024, 04:40:38
Short summary description Acer TravelMate P2 P215-41-G2 AMD Ryzen™ 3 PRO 5450U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro German Black:

Acer TravelMate P2 P215-41-G2, AMD Ryzen™ 3 PRO, 2.6 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Acer TravelMate P2 P215-41-G2 AMD Ryzen™ 3 PRO 5450U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro German Black:

Acer TravelMate P2 P215-41-G2. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3 PRO, Processor model: 5450U, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.