Acer logo

Acer TravelMate P2 P215-53G Intel® Core™ i5 i5-1135G7 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121976
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Acer TravelMate P2 P215-53G Intel® Core™ i5 i5-1135G7 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Acer TravelMate P2 P215-53G, Intel® Core™ i5, 2.4 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1.26 TB

Long summary description Acer TravelMate P2 P215-53G Intel® Core™ i5 i5-1135G7 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Acer TravelMate P2 P215-53G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.