Acer logo

Acer TravelMate P2 P214-53-559U Intel® Core™ i5 i5-1135G7 Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108844
Info modified on:
22 Jan 2025, 04:53:55
Short summary description Acer TravelMate P2 P214-53-559U Intel® Core™ i5 i5-1135G7 Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Acer TravelMate P2 P214-53-559U, Intel® Core™ i5, 14", 1366 x 768 pixels, 8 GB, 256 GB, Windows 10 Pro

Long summary description Acer TravelMate P2 P214-53-559U Intel® Core™ i5 i5-1135G7 Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Acer TravelMate P2 P214-53-559U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product color: Black. Weight: 3.53 lbs (1.6 kg)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.