Acer logo

Acer TravelMate P2 P214-53-54BH Intel® Core™ i5 i5-1135G7 Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68692
Info modified on:
01 Feb 2025, 05:45:24
Short summary description Acer TravelMate P2 P214-53-54BH Intel® Core™ i5 i5-1135G7 Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Acer TravelMate P2 P214-53-54BH, Intel® Core™ i5, 14", 1920 x 1080 pixels, 8 GB, 512 GB, Windows 10 Pro

Long summary description Acer TravelMate P2 P214-53-54BH Intel® Core™ i5 i5-1135G7 Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Acer TravelMate P2 P214-53-54BH. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product color: Black. Weight: 3.53 lbs (1.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.