Acer TravelMate TMP414RN-51-57LJ, Intel® Core™ i5, 2.4 GHz, 14", 1920 x 1080 pixels, 16 GB, 512 GB
Acer TravelMate TMP414RN-51-57LJ. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1135G7, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Blue