Acer logo

Acer TravelMate Spin B3 TMB311R-31-C592 Intel® Celeron® N N4120 Hybrid (2-in-1) 11.6" Touchscreen HD 4 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Swiss Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105615
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Acer TravelMate Spin B3 TMB311R-31-C592 Intel® Celeron® N N4120 Hybrid (2-in-1) 11.6" Touchscreen HD 4 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Swiss Black:

Acer TravelMate Spin B3 TMB311R-31-C592, Intel® Celeron® N, 1.1 GHz, 11.6", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Acer TravelMate Spin B3 TMB311R-31-C592 Intel® Celeron® N N4120 Hybrid (2-in-1) 11.6" Touchscreen HD 4 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Swiss Black:

Acer TravelMate Spin B3 TMB311R-31-C592. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron® N, Processor model: N4120, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. Operating system installed: Windows 10 Home. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.