Acer TravelMate TMB311-31-C5KC, Intel® Celeron® N, 1.1 GHz, 11.6", 1366 x 768 pixels, 4 GB, 64 GB
Acer TravelMate TMB311-31-C5KC. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4120, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Pro Education. Product color: Black