Acer TravelMate Spin B3 B311R-31-C16W, Intel® Celeron® N, 1.1 GHz, 11.6", 1366 x 768 pixels, 8 GB, 256 GB
Acer TravelMate Spin B3 B311R-31-C16W. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron® N, Processor model: N4120, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black