Acer TravelMate P6 P614-51-G2, Intel® Core™ i7, 1.8 GHz, 14", 1920 x 1080 pixels, 8 GB, 1 TB
Acer TravelMate P6 P614-51-G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black