Acer logo

Acer TravelMate P2 P215-52-70C6 Intel® Core™ i7 i7-10510U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Italian Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90742
Info modified on:
22 Jan 2025, 04:52:31
Short summary description Acer TravelMate P2 P215-52-70C6 Intel® Core™ i7 i7-10510U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Italian Black:

Acer TravelMate P2 P215-52-70C6, Intel® Core™ i7, 1.8 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Acer TravelMate P2 P215-52-70C6 Intel® Core™ i7 i7-10510U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Italian Black:

Acer TravelMate P2 P215-52-70C6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.