Acer logo

Acer TravelMate P2 P215-51G-54Y6 Intel® Core™ i5 i5-8250U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Endless OS Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8950
Info modified on:
27 Jan 2025, 08:18:41
Short summary description Acer TravelMate P2 P215-51G-54Y6 Intel® Core™ i5 i5-8250U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Endless OS Black:

Acer TravelMate P2 P215-51G-54Y6, Intel® Core™ i5, 1.6 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Acer TravelMate P2 P215-51G-54Y6 Intel® Core™ i5 i5-8250U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Endless OS Black:

Acer TravelMate P2 P215-51G-54Y6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Endless OS. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.