Acer logo

Acer TravelMate X3 X3310-M-57C3 Intel® Core™ i5 i5-8250U Laptop 13.3" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14650
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Acer TravelMate X3 X3310-M-57C3 Intel® Core™ i5 i5-8250U Laptop 13.3" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gray:

Acer TravelMate X3 X3310-M-57C3, Intel® Core™ i5, 1.6 GHz, 13.3", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Acer TravelMate X3 X3310-M-57C3 Intel® Core™ i5 i5-8250U Laptop 13.3" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gray:

Acer TravelMate X3 X3310-M-57C3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Gray

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.