Acer logo

Acer TravelMate P2 P249-G3-M-30F8 Intel® Core™ i3 i3-8130U Laptop 14" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home English Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114219
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Acer TravelMate P2 P249-G3-M-30F8 Intel® Core™ i3 i3-8130U Laptop 14" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home English Black:

Acer TravelMate P2 P249-G3-M-30F8, Intel® Core™ i3, 2.2 GHz, 14", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Acer TravelMate P2 P249-G3-M-30F8 Intel® Core™ i3 i3-8130U Laptop 14" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home English Black:

Acer TravelMate P2 P249-G3-M-30F8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2.2 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.