Acer TravelMate Spin B1 B118-RN-P7XQ, Intel® Pentium®, 1.1 GHz, 11.6", 1920 x 1080 pixels, 4 GB, 256 GB
Acer TravelMate Spin B1 B118-RN-P7XQ. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Linux. Product color: Black