Acer logo

Acer TravelMate P4 P459-G2-M-56K0 Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro US English Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45602
Info modified on:
22 Jan 2025, 05:29:21
Short summary description Acer TravelMate P4 P459-G2-M-56K0 Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro US English Black:

Acer TravelMate P4 P459-G2-M-56K0, Intel® Core™ i5, 2.5 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1.26 TB

Long summary description Acer TravelMate P4 P459-G2-M-56K0 Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro US English Black:

Acer TravelMate P4 P459-G2-M-56K0. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.