Acer logo

Acer TravelMate P2 P259-G2-MG-35BD Intel® Core™ i3 i3-7100U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Linux Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21441
Info modified on:
27 Jan 2025, 08:58:29
Short summary description Acer TravelMate P2 P259-G2-MG-35BD Intel® Core™ i3 i3-7100U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Linux Black:

Acer TravelMate P2 P259-G2-MG-35BD, Intel® Core™ i3, 2.4 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description Acer TravelMate P2 P259-G2-MG-35BD Intel® Core™ i3 i3-7100U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Linux Black:

Acer TravelMate P2 P259-G2-MG-35BD. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Linux. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.