Acer logo

Acer TravelMate P2 P259-G2-M-72WF Intel® Core™ i7 i7-7500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59015
Info modified on:
23 Jan 2025, 19:25:01
Short summary description Acer TravelMate P2 P259-G2-M-72WF Intel® Core™ i7 i7-7500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Acer TravelMate P2 P259-G2-M-72WF, Intel® Core™ i7, 2.7 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Acer TravelMate P2 P259-G2-M-72WF Intel® Core™ i7 i7-7500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Acer TravelMate P2 P259-G2-M-72WF. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.