Acer logo

Acer TravelMate P2 P249-G2-M-58M2 Intel® Core™ i5 i5-7200U Laptop 14" HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96674
Info modified on:
24 Jan 2025, 20:32:50
Short summary description Acer TravelMate P2 P249-G2-M-58M2 Intel® Core™ i5 i5-7200U Laptop 14" HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Acer TravelMate P2 P249-G2-M-58M2, Intel® Core™ i5, 2.5 GHz, 14", 1366 x 768 pixels, 4 GB, 256 GB

Long summary description Acer TravelMate P2 P249-G2-M-58M2 Intel® Core™ i5 i5-7200U Laptop 14" HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Acer TravelMate P2 P249-G2-M-58M2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.