Acer TravelMate B B117-M-C1W5, Intel® Celeron®, 1.6 GHz, 11.6", 1366 x 768 pixels, 4 GB, 128 GB
Acer TravelMate B B117-M-C1W5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3160, Processor frequency: 1.6 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Linux. Product color: Black