Acer logo

Acer TravelMate TMB117M Intel® Celeron® N3150 Laptop 11.6" HD 4 GB DDR3-SDRAM 128 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66837
Info modified on:
14 Mar 2024, 19:10:22
Short summary description Acer TravelMate TMB117M Intel® Celeron® N3150 Laptop 11.6" HD 4 GB DDR3-SDRAM 128 GB SSD Windows 10 Pro Black:

Acer TravelMate TMB117M, Intel® Celeron®, 1.6 GHz, 11.6", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Acer TravelMate TMB117M Intel® Celeron® N3150 Laptop 11.6" HD 4 GB DDR3-SDRAM 128 GB SSD Windows 10 Pro Black:

Acer TravelMate TMB117M. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3150, Processor frequency: 1.6 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Pro. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.