Acer logo

Acer TravelMate P2 P258-M-5982 Intel® Core™ i5 i5-6200U Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35731
Info modified on:
22 Jan 2025, 05:39:30
Short summary description Acer TravelMate P2 P258-M-5982 Intel® Core™ i5 i5-6200U Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black:

Acer TravelMate P2 P258-M-5982, Intel® Core™ i5, 2.3 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Acer TravelMate P2 P258-M-5982 Intel® Core™ i5 i5-6200U Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black:

Acer TravelMate P2 P258-M-5982. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.