Acer logo

Acer TravelMate P2 P238-M-35ST Intel® Core™ i3 i3-6006U Laptop 13.3" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23284
Info modified on:
25 Jan 2025, 22:53:35
Short summary description Acer TravelMate P2 P238-M-35ST Intel® Core™ i3 i3-6006U Laptop 13.3" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

Acer TravelMate P2 P238-M-35ST, Intel® Core™ i3, 2 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate P2 P238-M-35ST Intel® Core™ i3 i3-6006U Laptop 13.3" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

Acer TravelMate P2 P238-M-35ST. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.