Acer logo

Acer TravelMate P6 P645-S-529N Intel® Core™ i5 i5-5200U Laptop 14" 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29347
Info modified on:
22 Jan 2025, 06:13:04
Short summary description Acer TravelMate P6 P645-S-529N Intel® Core™ i5 i5-5200U Laptop 14" 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Acer TravelMate P6 P645-S-529N, Intel® Core™ i5, 2.2 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate P6 P645-S-529N Intel® Core™ i5 i5-5200U Laptop 14" 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Acer TravelMate P6 P645-S-529N. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 3.31 lbs (1.5 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.