Acer logo

Acer TravelMate P6 P645-S TMP645-S-51ZY Intel® Core™ i5 i5-5200U Laptop 14" 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54920
Info modified on:
14 Mar 2024, 19:32:57
Short summary description Acer TravelMate P6 P645-S TMP645-S-51ZY Intel® Core™ i5 i5-5200U Laptop 14" 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black:

Acer TravelMate P6 P645-S TMP645-S-51ZY, Intel® Core™ i5, 2.2 GHz, 14", 1366 x 768 pixels, 8 GB, 128 GB

Long summary description Acer TravelMate P6 P645-S TMP645-S-51ZY Intel® Core™ i5 i5-5200U Laptop 14" 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black:

Acer TravelMate P6 P645-S TMP645-S-51ZY. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 3.31 lbs (1.5 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.